The PR28 series is a power relay with 1 Form A or 1 Form C contacts, rated for 20 A switching current at 277 VAC and 16 A at 30 VDC, with a coil power of 360 mW at nominal voltage. The PR28-5V-360 variant operates at 5 VDC with a coil resistance of 70 Ω, pull-in voltage of 3.8 VDC, and release voltage of 0.5 VDC. It features silver tin oxide contacts, 100 MΩ insulation resistance, and a dielectric strength of 2,000 Vrms between coil and contacts. Operating temperature ranges from -40 °C to 85 °C, with a storage temperature up to 130 °C. The relay weighs 9.5 g and meets UL/cUL 508 and UL94V-0 standards. It is available in epoxy sealed versions and is RoHS compliant. The package is a through-hole PCB mount with a footprint compatible with standard PCB layouts.
22 X 16 X 16.6 MM, 5 V, 16 A, SP
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-5V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |