The PR28 series is a power relay with 1 Form A or 1 Form C contact configurations, rated for 20 A switching current at 277 Vac and 16 A at 30 Vdc, with a maximum switching power of 4,700 VA AC and 480 W DC. It features a 360 mW coil power rating, operates from -40 °C to 85 °C, and has a 10 ms operate time and 5 ms release time. The relay uses AgSnO2 contacts, meets UL/cUL 508 safety approvals, and has a UL94V-0 flammability rating. The package is a PCB-mounted design with a weight of 9.5 g. The part number PR28-48V-360-1C indicates a 48 Vdc coil and 1 Form C contact, matching the series specifications.
22 X 16 X 16.6 MM, 48 V, 16 A, S
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-48V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |