The PR9-24V-200-1A is a 24V DC, single-pole single-throw (SPST) power relay with a 200 mW coil power rating, designed for switching up to 16 A at 250 Vac or 30 Vdc. It features Ag alloy contacts, a contact resistance of 100 mΩ, and a dielectric strength of 4,000 Vac between coil and contacts. The relay operates within -40°C to 85°C and has an electrical life of 50,000 operations. It is mounted on a PCB with dimensions of 18.2 x 12.7 x 10.2 mm and weighs 6.0 g. The housing meets UL94V-0 flammability requirements and is RoHS compliant. The part carries UL/cUL 508 safety approvals.
RELAY GEN PURPOSE SPST 16A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR9-24V-200-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |