PR28-6V-360-1A is a 6 Vdc, 20 A power relay with 1 Form A contacts, using silver tin oxide contact material, rated for 17 A at 277 Vac and 16 A at 30 Vdc. It features a 360 mW coil, 10 ms operate time, and 5 ms release time, with an operating temperature range of -40 to 85 °C. The relay is epoxy sealed, weighs 9.5 g, and meets UL/cUL 508 safety approvals and UL94V-0 flammability rating. It is packaged for PCB mounting with a rectangular housing measuring 22 x 16 x 16.6 mm.
22 X 16 X 16.6 MM, 6 V, 16 A, SP
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-6V-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |