TE Connectivity Power Relays, Over 2 Amps PCLH-208A1SP,000

Description
General Purpose Relay DPDT (2 Form C) 220VAC Coil Through Hole
Request a Quote
Description
General Purpose Relay DPDT (2 Form C) 220VAC Coil Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCLH-208A1SP,000 is a 15A, 2-pole, general-purpose miniature relay with Ag Alloy contacts and a 220/240VAC coil, featuring flange mount and PCB termination. It has a switching capacity of 15A at 250VAC resistive, with a maximum switched power of 3,300VA and 360W. The relay meets UL and CSA safety requirements, has a coil power of approximately 13,600VA, an operate time of 20ms max, and a release time of 20ms max. The device operates within a temperature range of -10°C to +55°C, supports a maximum switching rate of 300ops/min mechanical and 30ops/min electrical, and has an expected electrical life of 100,000 operations at rated load. Its dimensions are 33.6mm × 21.2mm × 14.5mm with an approximate weight of 32g. A snap-on cover provides enclosure, and initial contact resistance is 50 milliohms at DC 6V, 1A.

Datasheet Summary
Powered by GS/AI

The PCLH-208A1SP,000 is a 15A, 2-pole, general-purpose miniature relay with Ag Alloy contacts and a 220/240VAC coil, featuring flange mount and PCB termination. It has a switching capacity of 15A at 250VAC resistive, with a maximum switched power of 3,300VA and 360W. The relay meets UL and CSA safety requirements, has a coil power of approximately 13,600VA, an operate time of 20ms max, and a release time of 20ms max. The device operates within a temperature range of -10°C to +55°C, supports a maximum switching rate of 300ops/min mechanical and 30ops/min electrical, and has an expected electrical life of 100,000 operations at rated load. Its dimensions are 33.6mm × 21.2mm × 14.5mm with an approximate weight of 32g. A snap-on cover provides enclosure, and initial contact resistance is 50 milliohms at DC 6V, 1A.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PCLH-208A1SP,000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PCLH-208A1SP,000-ND
Power Relays, Over 2 Amps PCLH-208A1SP,000-ND
General Purpose Relay DPDT (2 Form C) 220VAC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 220VAC Coil Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number PCLH-208A1SP,000-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

80A Latching relay - CHC-80L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details