The PR9-12V-200-1A is a SPST power relay with a 12V DC coil, rated for 16 A switching current at 250 Vac and 30 Vdc, with a maximum switching power of 4,000 VA and 480 W. It has a contact resistance of up to 100 mΩ, operate time of 10 ms, and release time of 5 ms. The relay is housed in a PBT (UL94V-0) case, weighs 6.0 g, and operates from -40°C to 85°C. It meets UL/cUL 508 safety approvals and is RoHS compliant. The mounting style is through-hole with a PCB footprint supporting 2.55 mm terminal spacing.
RELAY GEN PURPOSE SPST 16A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR9-12V-200-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |