The PR4-5V-450-1A is a single-pole, single-throw power relay with a 5 Vdc coil, rated for 5 A at 250 Vac and 30 Vdc, with a contact resistance of 100 mΩ max at 6 Vdc and 1.0 A. It has a coil power consumption of 450 mW and operates within a temperature range of -40 to 85 °C. The relay features an Ag alloy contact material, a 10 ms operate time, and a 5 ms release time. It meets UL/cUL 508 safety standards and has a UL94V-0 flammability rating. The device is surface-mountable with a 6.0 g weight and is packaged in tape and reel or bulk formats.
RELAY GEN PURPOSE SPST 5A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR4-5V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |