Same Sky Power Relays, Over 2 Amps PR16-24V-540-2A

Description
RELAY GEN PURPOSE DPST 5A 24V
Request a Quote
Description
RELAY GEN PURPOSE DPST 5A 24V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PR16-24V-540-2A is a 24V DC, 540 mW power relay with DPST (2 Form A) contacts, rated for 5 A at 120 Vac or 24 Vdc, with a maximum switching voltage of 250 Vac and 30 Vdc. It has a coil resistance of 1,067 Ω, an operate time of 15 ms, and a release time of 8 ms. The relay features Ag alloy contacts, a 100 mΩ contact resistance, and supports a minimum switching load of 5 Vdc, 100 mA. It is packaged in a surface-mount plastic housing with tin-plated copper terminals, measuring 29.0 mm × 20.3 mm × 12.6 mm, and weighs 13.0 g. Operating temperature ranges from -30°C to 70°C, with humidity tolerance up to 95% RH at 40°C. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The relay is RoHS compliant and supplied in tubes of 25 pieces.

Datasheet Summary
Powered by GS/AI

The PR16-24V-540-2A is a 24V DC, 540 mW power relay with DPST (2 Form A) contacts, rated for 5 A at 120 Vac or 24 Vdc, with a maximum switching voltage of 250 Vac and 30 Vdc. It has a coil resistance of 1,067 Ω, an operate time of 15 ms, and a release time of 8 ms. The relay features Ag alloy contacts, a 100 mΩ contact resistance, and supports a minimum switching load of 5 Vdc, 100 mA. It is packaged in a surface-mount plastic housing with tin-plated copper terminals, measuring 29.0 mm × 20.3 mm × 12.6 mm, and weighs 13.0 g. Operating temperature ranges from -30°C to 70°C, with humidity tolerance up to 95% RH at 40°C. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The relay is RoHS compliant and supplied in tubes of 25 pieces.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2223-PR16-24V-540-2A-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2223-PR16-24V-540-2A-ND
Power Relays, Over 2 Amps 2223-PR16-24V-540-2A-ND
RELAY GEN PURPOSE DPST 5A 24V

RELAY GEN PURPOSE DPST 5A 24V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2223-PR16-24V-540-2A-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Force Guided Relays - 2861802 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.25 watts
View Details