General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
POWER RELAY, SPDT, 5A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:5A; Product Range:PE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 5A 6V
General Purpose Relays SPDT 5Amp
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB907-ND | 57AC7163 | 48M7485 | PE014006 | PE014006 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Spdt, 5A, 250Vac, Th; Contact Configuration Schrack Te Connectivity | Pe014006 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw |