The PR30 series is a power relay with 1 Form A or 1 Form C contacts, rated for 10 A at 125 Vac, 5 A at 277 Vac, and 5 A at 30 Vdc, featuring silver tin oxide contacts and a 450 mW nominal coil power. The PR30-18V-450-1C-E variant has a 18 Vdc coil, 1 Form C contact configuration, and epoxy sealing. It measures 7 g in weight, operates from -40°C to 90°C, and complies with UL/cUL 508 and UL94V-0 flammability standards. The relay has a contact resistance of 100 mΩ, operates in 8 ms, and releases in 5 ms. Packaging is in trays of 100 or cartons of 1,000 units.
RELAY GEN PURPOSE SPDT 10A 18V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-18V-450-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |