General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPST 3A 12V
General Purpose Relay, PCN Series, Power, Non Latching, SPST-NO, 12 VDC, 3 A RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PCN-112D3MHZ000-ND | PCN-112D3MHZ,000 | 48W0734 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relay, Pcn Series, Power, Non Latching, Spst-No, 12 Vdc, 3 A Rohs Compliant Oeg Te Connectivity |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw |