The PR27 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 VAC and 900 mW nominal coil power. It features AgSnO2 contacts, supports 300 VAC and 30 VDC switching voltages, and offers operating temperatures from -55°C to 105°C for Class F models. The relay has a 35 g weight and is packaged in a PCB-mount format with a PBT housing. It meets UL/cUL 508 safety approvals and UL94V-0 flammability rating, and is RoHS compliant.
32.23 X 27.4 X 27.92 MM, 15 V, 4
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-15V-S-900-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |