The PR27 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 VAC and 20 A at 30 VDC, featuring silver tin oxide contacts and a coil power consumption of 900 mW at nominal voltage. The PR27-12V-S-900 variant operates at 12 VDC with a coil resistance of 155 Ω, and supports operating voltages from 9.0 VDC to 17.5 VDC. It is available in class B or F insulation, with class F models rated for up to 105 °C operating temperature. The relay has a 35 g weight, operates in 8 to 15 ms, and complies with UL/cUL 508 and UL94V-0 flammability standards. The part is epoxy sealed and RoHS compliant.
RELAY GEN PURPOSE SPST 40A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-12V-S-900-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |