The PR6-24V-450-1A is a power relay with a 24V DC coil, SPST-NO contacts, and a 450 mW coil power rating. It switches up to 10 A at 250 Vac or 30 Vdc and has a maximum switching power of 2,500 VA or 300 W. The relay has a coil resistance of 1,280 Ω, an operate time of 10 ms, and a release time of 5 ms. It is rated for operation from -40°C to 85°C and meets UL/cUL 508 and UL94V-0 safety standards. The device is mounted on a PCB with a footprint supporting 2.54 mm pitch terminals and weighs 6.0 g.
RELAY GEN PURPOSE SPST 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR6-24V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |