The PR28 series is a power relay with a 20 A contact rating, available in 1 Form A or 1 Form C configurations, featuring a 360 mW coil power consumption and AgSnO2 contacts. It operates at 5 Vdc with a coil resistance of 70 Ω, and has a maximum switching voltage of 277 Vac and 30 Vdc, with a switching current of 20 A AC and 16 A DC. The relay meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. It is epoxy sealed, rated for operation from -40 °C to 85 °C, and has a weight of 9.5 g. The part is mounted on a PCB with a standard pin layout and solderable terminals.
RELAY GEN PURPOSE SPST 20A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-5V-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |