TE Connectivity Power Relays, Over 2 Amps PCJ-124D3MH,301

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB895-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB895-ND
Power Relays, Over 2 Amps PB895-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 6802540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6802540
Power Relays 6802540
TE Connectivity PCJ-124D3MH,301

TE Connectivity PCJ-124D3MH,301

Supplier's Site
Power Relays - 6802540P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6802540P
Power Relays 6802540P
TE Connectivity PCJ-124D3MH,301

TE Connectivity PCJ-124D3MH,301

Supplier's Site
Power Relays - 1355104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1355104
Power Relays 1355104
TE Connectivity PCJ-124D3MH,301

TE Connectivity PCJ-124D3MH,301

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PCJ-124D3MH,301
Relays - Power Relays, Over 2 Amps PCJ-124D3MH,301
RELAY GEN PURPOSE SPST 3A 24V

RELAY GEN PURPOSE SPST 3A 24V

Supplier's Site
Power Relay, Spst, 24Vdc, 3A, Pcb; Contact Configuration Oeg Te Connectivity - 20M7032 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst, 24Vdc, 3A, Pcb; Contact Configuration Oeg Te Connectivity
20M7032
Power Relay, Spst, 24Vdc, 3A, Pcb; Contact Configuration Oeg Te Connectivity 20M7032
POWER RELAY, SPST, 24VDC, 3A, PCB; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:3A; Product Range:PCJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; External Depth:7mm RoHS Compliant: Yes

POWER RELAY, SPST, 24VDC, 3A, PCB; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:3A; Product Range:PCJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; External Depth:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number PB895-ND 6802540 6802540P PCJ-124D3MH,301 20M7032
Product Name Power Relays, Over 2 Amps Power Relays Power Relays Relays - Power Relays, Over 2 Amps Power Relay, Spst, 24Vdc, 3A, Pcb; Contact Configuration Oeg Te Connectivity
Relay Type General
Mounting PCBoard PCBoard; Pcb mount Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 F (-40 C) -40 F (-40 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CF220EW - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details