The PR27 series is a power relay with 1 form A or 1 form C contacts rated for 40 A at 250 Vac and 20 A at 30 Vdc, using AgSnO2 contact material. It operates at a nominal coil power of 900 mW, with the PR27-15V-S-900 variant requiring 15 Vdc. The relay has a maximum switching voltage of 300 Vac and 30 Vdc, and a switching power of 10,000 VA ac and 900 W dc. It supports operating temperatures from -55°C to 85°C for Class B and up to 105°C for Class F models, with a maximum contact resistance of 50 mΩ and an operate time of 8 to 15 ms. The package is a through-hole design with a weight of 35 g, classified as UL94V-0 and compliant with RoHS. Safety approvals include UL/cUL 508.
32.23 X 27.4 X 27.92 MM, 15 V, 4
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-15V-S-900-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |