The PR21-5V-400-2A is a power relay with a 5V DC coil, DPST contact form, and 8 A switching capacity at 250 Vac or 30 Vdc. It features a PCB mount style with a footprint dimensions of 29.0 mm length, 20.32 mm width, and 12.6 mm height. The relay has a coil resistance of 62.5 Ω ±10%, operates at 400 mW, and switches up to 2,000 VA or 240 W. It meets UL/cUL 508 safety standards, has a UL94V-0 flammability rating, and is RoHS compliant. Operating temperature ranges from -40°C to 85°C, with an electrical life of 100,000 operations and mechanical life of 20,000,000 operations. Weight is 13.0 g.
RELAY GEN PURPOSE DPST 8A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR21-5V-400-2A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |