The PR28 series is a power relay with 1 Form A or 1 Form C contacts, rated for 20 A switching current and 480 W DC or 4,700 VA AC switching power. It features a 360 mW coil with operating voltages from 3 Vdc to 48 Vdc, and uses AgSnO2 contact material. The relay has a 10 ms operate time and 5 ms release time, with an operating temperature range of -40 °C to 85 °C. It is housed in a PBT case with tin-plated copper terminals, weighs 9.5 g, and meets UL/cUL 508 and UL94V-0 standards. The part is RoHS compliant and available in epoxy-sealed or flux-protected versions.
22 X 16 X 16.6 MM, 6 V, 16 A, SP
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-6V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |