Same Sky Power Relays, Over 2 Amps PR26-18V-S-900-1A-EF

Description
31.8 X 26.9 X 19.1 MM, 18 V, 40
Request a Quote
Description
31.8 X 26.9 X 19.1 MM, 18 V, 40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PR26 series is a power relay with 1 form A or 1 form C contacts, rated for 40 A at 250 Vac and 30 A at 277 Vac, using AgSnO2 contact material. It features a 900 mW nominal coil power, operates at 18 Vdc for the PR26-18V-S-900 variant, and supports Class B (up to 85°C) or Class F (up to 105°C) insulation. The relay has a UL94V-0 flammability rating, is RoHS compliant, and has a weight of 25 g. It measures 31.8 mm x 26.9 mm x 19.1 mm and is designed for PCB mounting with tin-plated copper alloy terminals. The PR26-18V-S-900 model is epoxy sealed (E) and meets UL/cUL 508 safety approvals.

Datasheet Summary
Powered by GS/AI

The PR26 series is a power relay with 1 form A or 1 form C contacts, rated for 40 A at 250 Vac and 30 A at 277 Vac, using AgSnO2 contact material. It features a 900 mW nominal coil power, operates at 18 Vdc for the PR26-18V-S-900 variant, and supports Class B (up to 85°C) or Class F (up to 105°C) insulation. The relay has a UL94V-0 flammability rating, is RoHS compliant, and has a weight of 25 g. It measures 31.8 mm x 26.9 mm x 19.1 mm and is designed for PCB mounting with tin-plated copper alloy terminals. The PR26-18V-S-900 model is epoxy sealed (E) and meets UL/cUL 508 safety approvals.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2223-PR26-18V-S-900-1A-EF-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2223-PR26-18V-S-900-1A-EF-ND
Power Relays, Over 2 Amps 2223-PR26-18V-S-900-1A-EF-ND
31.8 X 26.9 X 19.1 MM, 18 V, 40

31.8 X 26.9 X 19.1 MM, 18 V, 40

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2223-PR26-18V-S-900-1A-EF-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Basic relay - 858-170 - WAGO
Specs
Mounting Pluggable module
View Details
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details