The PR25 series is a power relay with a 1 form A or 1 form C contact configuration, rated for 15 A at 125 Vac and 10 A at 277 Vac, featuring silver tin oxide contacts and a 360 mW nominal coil power. The 36 V coil variant operates with a pickup voltage of 27.0 Vdc and a release voltage of 3.6 Vdc. It is available in Class B or Class F insulation, with Class F supporting operation up to 85 °C. The relay measures 19.0 mm × 15.3 mm × 15.7 mm and is packaged in a tube of 20 units. It meets UL/cUL 508 safety standards and is RoHS compliant with UL94V-0 flammability rating.
19 X 15.3 X 15.7 MM, 36 V, 15 A,
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-36V-S-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |