The PR29-5V-S-450-1A-E is a 1 Form A power relay with a 5 Vdc coil, rated for 10 A at 250 Vac and 30 Vdc, featuring silver tin oxide contacts and a nominal coil power of 450 mW. It has a 100 mΩ contact resistance, a switching voltage limit of 250 Vac and 30 Vdc, and a switching power rating of 2,500 VA and 300 W. The relay offers 100,000 electrical operations and 10,000,000 mechanical operations, with an operate time of 8 ms and release time of 4 ms. It operates from -40°C to 85°C, complies with UL/cUL 508, and meets UL94V-0 flammability rating. The device is epoxy sealed, weighs 6 g, and is RoHS compliant. The package is through-hole with a recommended PCB layout provided.
RELAY GEN PURPOSE SPST 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR29-5V-S-450-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |