The PR28-36V-360-1C-E is a 20 A power relay with 1 Form C contacts, 36 Vdc coil, 3,600 Ω coil resistance, and 360 mW coil power. It uses AgSnO2 contacts, switches up to 17 A at 277 Vac, and handles 4,700 VA switching power. Operate time is 10 ms, release time is 5 ms, insulation resistance is 100 MΩ at 500 Vdc, and dielectric strength is 2,000 Vrms between coil and contacts. It is epoxy sealed, rated for -40 to 85 °C operation, weighs 9.5 g, and meets UL/cUL 508 and UL94V-0 standards.
22 X 16 X 16.6 MM, 36 V, 16 A, S
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-36V-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |