The PR26 series is a PCB-mount power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac and 30 A at 277 Vac. It uses silver tin oxide contacts and has a nominal coil power of 900 mW. The 24 Vdc coil variant operates within 18.0 to 36.1 Vdc and dissipates 900 mW at nominal voltage. It has an operate time of 8 to 15 ms and release time of 3.5 to 10 ms. Class F models operate up to 105°C and feature epoxy sealing. The relay meets UL/cUL 508 and UL94V-0 standards, weighs 25 g, and has a PBT housing with tin-plated copper terminals.
RELAY GEN PURPOSE SPDT 40A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-24V-S-900-1C-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |