TE Connectivity Power Relays, Over 2 Amps PRD-11AH0-240

Description
General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1341-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1341-ND
Power Relays, Over 2 Amps PB1341-ND
General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount

Buy Now Datasheet
General Purpose Relays - PRD-11AH0-240 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
PRD-11AH0-240
General Purpose Relays PRD-11AH0-240
General Purpose Relays DPDT 20A 240VAC HD-PWR GEN PURP RLY

General Purpose Relays DPDT 20A 240VAC HD-PWR GEN PURP RLY

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PRD-11AH0-240
Relays - Power Relays, Over 2 Amps PRD-11AH0-240
RELAY GEN PURPOSE DPDT 20A 240V

RELAY GEN PURPOSE DPDT 20A 240V

Supplier's Site
Relay, Dpdt, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity - 17M1535 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity
17M1535
Relay, Dpdt, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity 17M1535
RELAY, DPDT, 125VDC, 20A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:Screw; Contact Material:Silver RoHS Compliant: Yes

RELAY, DPDT, 125VDC, 20A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:Screw; Contact Material:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1341-ND PRD-11AH0-240 PRD-11AH0-240 17M1535
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Dpdt, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data