The PR27-6V-S-900-1C-E is a 40 A power relay with 1 Form C contacts, AgSnO2 contacts, and a 6 Vdc coil (40 Ω, 900 mW). It supports switching up to 300 Vac and 30 Vdc, with a maximum switching power of 10,000 VA AC and 900 W DC. Designed for PCB mounting, it measures 32.23 mm × 27.4 mm × 27.92 mm. Operating temperature range is -55 °C to 105 °C for Class F models. Epoxy sealed, RoHS compliant, with UL/cUL 508 approval and UL94V-0 flammability rating. Weight is 35 g.
32.23 X 27.4 X 27.92 MM, 6 V, 40
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-6V-S-900-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |