Win Source Part Number: 1315533-PCH-124D2H,0
Category: Relays>Power Relays, Over 2 Amps
Series: PCH, OEG
Termination Style: PC Pin
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 1.44 kOhms
Coil Current: 16.7 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 5 A
Switching Voltage: 277VAC, 30VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 1.2 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: PCH-124
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 5A 24V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1315533-PCH-124D2H,000 | PB892-ND | PCH-124D2H,000 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Resistance | 1440 ohms | ||
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole |
| Relay Type | General | ||
| Poles | Single Pole (SP) | Single Pole (SP) |