The PR29 series is a 1 Form A power relay with a 10 A contact rating at 250 Vac and 30 Vdc, using AgSnO2 contacts, and rated for 100,000 electrical operations. It has a 450 mW nominal coil power, operates at 3 Vdc with a coil resistance of 20 Ω, and supports Class B (-40°C to 85°C) or Class F (-40°C to 105°C) operating temperatures. The relay features epoxy sealing, UL/cUL 508 safety approval, UL94V-0 flammability rating, and RoHS compliance. It is mounted on a PCB with a 6 g weight and has an operate time of 8 ms and release time of 4 ms. The package dimensions and exact terminal layout are defined by the mechanical drawing, with copper alloy tin-plated terminals and a PBT housing.
RELAY GEN PURPOSE SPST 10A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR29-3V-S-450-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |