The PR30 series is a power relay with 1 form A or 1 form C contacts, rated for 10 A at 125 V AC and 5 A at 277 V AC or 30 V DC. The PR30-6V-450-1C variant has a 6 V DC coil, 450 mW nominal coil power, and a 1 form C contact configuration. It measures 20.5 mm x 10.2 mm x 15.3 mm, with a PBT housing and tin-plated copper terminals. Operating temperature ranges from -40 °C to 90 °C, with a storage temperature up to 130 °C. It has a 100 MΩ insulation resistance, 1,000 Vrms dielectric strength between contacts, 4,000 Vrms between coil and contacts, and a mechanical life of 10 million operations. Safety certifications include UL/cUL 508 and UL94V-0 flammability rating. The relay is RoHS compliant and epoxy sealed in the 1C version.
20.5 X 10.2 X 15.3 MM, 6 V, 10 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-6V-450-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |