The PR28 series is a power relay with a 20 A contact rating, available in 1 Form A or 1 Form C configurations, and epoxy-sealed variants. It operates with a 360 mW coil power at nominal voltage, including a 48 Vdc coil option. It supports switching up to 277 Vac and 30 Vdc with a maximum switching power of 4,700 VA AC or 480 W DC. Contact material is silver tin oxide, with a contact resistance of 100 mΩ. The relay has a 10 ms operate time and 5 ms release time, operates from -40 °C to 85 °C, and meets UL/cUL 508 safety standards with UL94V-0 flammability rating. It is RoHS compliant and weighs 9.5 g.
RELAY GEN PURPOSE SPDT 20A 48V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-48V-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |