Impulse Relay DPDT (2 Form C) 24VAC/DC Coil Socketable
RELAY IMPULSE DPDT 10A 24V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 966-1050-ND | PJRX24AD |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Mounting | Socketable | Socket or Plug-in Style; Socketable |
| Poles | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw |
| Features | Visual Indicator |