The PR25 series is a power relay with 1 Form A or 1 Form C contacts, rated for 15 A at 125 Vac and 10 A at 277 Vac, using AgSnO2 contact material. It has a coil voltage of 9 Vdc, 360 mW nominal coil power, and operates with a 10 ms actuation time and 5 ms release time. The relay is available in Class B or Class F insulation, with Class F supporting up to 85 °C operating temperature. It is epoxy sealed, meets UL/cUL 508 and UL94V-0 standards, and is RoHS compliant. The package is a through-hole design with a footprint matching the mechanical drawing dimensions, and weighs 10 g.
19 X 15.3 X 15.7 MM, 9 V, 15 A,
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-9V-S-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |