The PR27 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac and 40 A at 30 Vdc, featuring AgSnO2 contacts and a 900 mW nominal coil power. It is available in Class B and Class F insulation, with operating temperatures from -55°C to 85°C or 105°C respectively. The relay measures 32.23 mm x 27.4 mm x 27.92 mm and is designed for PCB mounting. It meets UL/cUL 508 safety standards, has a UL94V-0 flammability rating, and is RoHS compliant. The part number PR27-48V-S-900-1C-E includes a 1 Form C contact and epoxy sealing, matching the series specifications.
32.23 X 27.4 X 27.92 MM, 48 V, 4
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-48V-S-900-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |