The PR3-5V-200-1A is a SPST power relay with a 5V DC coil, rated for 5 A at 250 Vac and 5 A at 28 Vdc, with a maximum switching current of 10 A and switching power of 1,250 VA or 280 W. It has a contact resistance of 100 mΩ at 6 Vdc and 1.0 A, an operate time of 10 ms, and a release time of 5 ms. The relay operates from -40°C to 85°C and meets UL/cUL 508 safety standards with a UL94V-0 flammability rating. It is RoHS compliant and weighs 6.0 g, mounted on a PCB with a footprint based on the mechanical drawing dimensions: 12.7 mm length, 7.6 mm width, and 18.6 mm height.
RELAY GEN PURPOSE SPST 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR3-5V-200-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |