The PR23-24V-900-1C is a power relay with a 24 Vdc coil, SPDT (1 Form C) contact configuration, and a coil power rating of 900 mW. It handles a contact rating of 20 A on the normally open and 15 A on the normally closed contact at 125 Vac or 24 Vdc, with a maximum switching current of 30 A and switching power of 7,500 VA. The relay operates in a temperature range of -40 °C to 85 °C and has an operating time of 15 ms and release time of 10 ms. It is packaged in a through-hole design with a compact size of 31.8 mm × 27.4 mm × 17.8 mm and weighs 27.0 g. The device meets UL/cUL 508 safety approvals and is RoHS compliant, with a flammability rating of UL94V-0.
RELAY GEN PURPOSE SPDT 20A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR23-24V-900-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |