The PR26 series is a power relay with a 40 A switching capacity, available in 1 Form A or 1 Form C contact configurations, using silver tin oxide contacts. It has a nominal coil power of 900 mW, operates at 24 Vdc for the PR26-24V-S-900 variant, and supports switching up to 300 Vac and 30 Vdc. The relay has a maximum switching power of 10,000 VA ac and 900 W dc, with an electrical life of 100,000 operations at 125 Vac and 30 A. It is rated for operation between -55°C and 105°C for Class F models, with a weight of 25 g. The package is PCB-mounted, with a PBT housing meeting UL94V-0 flammability rating, and is epoxy sealed in the -E variant. It meets UL/cUL 508 safety approvals and is RoHS compliant.
RELAY GEN PURPOSE SPDT 40A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-24V-S-900-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |