The PR27 series is a power relay with 1 form A or 1 form C contacts, rated for 40 A at 250 Vac and 20 A at 30 Vdc, using AgSnO2 contact material. It is available in 12 Vdc coil voltage variants with a nominal coil power of 900 mW, operate time of 8 to 15 ms, and release time of 3.5 to 10 ms. The relay measures 32.23 mm × 27.4 mm × 27.92 mm and is housed in a PBT (UL94V-0) black case with tin-plated copper terminals. Class B models operate from -55 °C to 85 °C, Class F from -55 °C to 105 °C. The device is epoxy sealed, meets UL/cUL 508 safety approvals, and is RoHS compliant.
32.23 X 27.4 X 27.92 MM, 12 V, 4
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-12V-S-900-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |