The PR30 series is a power relay with 1 form A or 1 form C contacts, rated for 10 A at 125 Vac, 5 A at 277 Vac, and 5 A at 30 Vdc. It has a nominal coil power of 450 mW, with the 5 V variant providing 55 Ω coil resistance. The relay switches up to 400 Vac and 150 Vdc, with a maximum switching power of 2,770 VA and 150 W. Contact material is AgSnO₂. Operate time is 8 ms, release time is 5 ms, and it offers 100,000 electrical operations at 10 A, 277 Vac. It is housed in a PBT case with tin-plated terminals, measures 20.5 × 10.2 × 15.3 mm, weighs 7 g, and operates from -40 °C to 90 °C. It meets UL/cUL 508 and UL94V-0 standards, is RoHS compliant, and is epoxy sealed on selected variants.
20.5 X 10.2 X 15.3 MM, 5 V, 10 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-5V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |