General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
25 A , 290 Ohms Coil Resistance, 9.80 VA , PRD Series Industrial Relays
General Purpose Relays DPDT SCR TERM 120VAC
RELAY, DPDT, 277VAC, 50VDC, 25A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 25A 120V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB505-ND | 70199176 | PRD-11AY0-120 | 33F1540 | PRD-11AY0-120 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 120AC;Vol-Rtg 240AC;Screw;PRD Series | General Purpose Relays | Relay, Dpdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 113 F (-55 to 45 C) |