TE Connectivity Power Relays, Over 2 Amps PCH-124D2M,000

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PCH-124D2M,000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PCH-124D2M,000-ND
Power Relays, Over 2 Amps PCH-124D2M,000-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PCH-124D2M,000
Relays - Power Relays, Over 2 Amps PCH-124D2M,000
RELAY GEN PURPOSE SPST 5A 24V

RELAY GEN PURPOSE SPST 5A 24V

Supplier's Site
General Purpose Relay, Pch Series, Power, Non Latching, Spst-No, 24 Vdc, 5 A Rohs Compliant Oeg Te Connectivity - 48W0709 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Pch Series, Power, Non Latching, Spst-No, 24 Vdc, 5 A Rohs Compliant Oeg Te Connectivity
48W0709
General Purpose Relay, Pch Series, Power, Non Latching, Spst-No, 24 Vdc, 5 A Rohs Compliant Oeg Te Connectivity 48W0709
General Purpose Relay, PCH Series, Power, Non Latching, SPST-NO, 24 VDC, 5 A RoHS Compliant: Yes

General Purpose Relay, PCH Series, Power, Non Latching, SPST-NO, 24 VDC, 5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PCH-124D2M,000-ND PCH-124D2M,000 48W0709
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relay, Pch Series, Power, Non Latching, Spst-No, 24 Vdc, 5 A Rohs Compliant Oeg Te Connectivity
Relay Type General
Mounting PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393239-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details