The PR25 series is a power relay with 1-form-A or 1-form-C contacts rated for 15 A at 125 Vac and 10 A at 277 Vac, using silver tin oxide contact material. It has a 360 mW nominal coil power, operates at 5 Vdc with 70 Ω coil resistance, and offers Class B or Class F insulation. The relay is epoxy-sealed, has a 10 g weight, and supports operating temperatures from -40 °C to 70 °C for Class B models. It meets UL/cUL 508 safety approvals and UL94V-0 flammability rating, with RoHS compliance. The package is designed for PCB mounting with a footprint matching the provided mechanical drawing.
RELAY GEN PURPOSE SPDT 15A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-5V-S-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |