The PR28 series is a power relay with 1 Form A or 1 Form C contacts, rated for 20 A switching current at 277 Vac and 16 A at 30 Vdc, with a coil power of 360 mW at nominal voltage. It features silver tin oxide contacts, 100 MΩ insulation resistance, 2,000 Vrms dielectric strength, and operates from -40 °C to 85 °C. The relay has a 10 ms operate time and 5 ms release time, with a weight of 9.5 g. The package is through-hole with a PBT housing (UL94V-0) and tin-plated copper alloy terminals. It meets UL/cUL 508 safety approvals and is RoHS compliant.
22 X 16 X 16.6 MM, 9 V, 16 A, SP
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-9V-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |