The PR25-5V-S-360-1A is a 15 A power relay with a 1 Form A contact configuration, designed for PCB mounting. It operates at 5 Vdc with a coil resistance of 70 Ω and consumes 360 mW at nominal voltage. The relay features silver tin oxide contacts, supports switching up to 277 Vac at 10 A and 125 Vac at 15 A, and has a maximum switching power of 2,770 VA. It offers a coil-to-contact dielectric strength of 1,500 Vrms, operates between -40 °C and 70 °C, and complies with UL/cUL 508 and UL94V-0 flammability standards. The device weighs 10 g and measures 19 x 15.3 x 15.7 mm.
19 X 15.3 X 15.7 MM, 5 V, 15 A,
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-5V-S-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |