General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 5A 5V
General Purpose Relays 5 AMP 5VDC SPDT
POWER RELAY, SPDT, 5VDC, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:5A; Product Range:PE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2051-ND | PE514005 | PE514005 | 08H3002 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Spdt, 5Vdc, Tht; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |