Impulse Relay DPDT (2 Form C) 110VAC Coil Socketable
Industrial Relays ALTERNATING RELAY
RELAY, DPDT, 250VAC, 10A; Contact Configuration:DPDT; Coil Voltage:110VAC; Contact Current:10A; Product Range:JRXS Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: No
Alternating Relay, DPDT, 10A, 110VAC
RELAY IMPULSE DPDT 10A 110V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Galco Industrial Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 966-1048-ND | PJRXS110A | 28C3526 | PJRXS110A | PJRXS110A |
| Product Name | Power Relays, Over 2 Amps | Industrial Relays | Relay, Dpdt, 250Vac, 10A; Contact Configuration Crouzet | SRLC Alternating | Relays - Power Relays, Over 2 Amps |
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator | Latching |