The PR12-5V-360-1A is a 5V DC, single-pole single-throw (SPST) power relay with a 360 mW coil power rating, designed for switching up to 10 A at 250 V AC or 10 A at 24 V DC. It features Ag alloy contacts, a contact resistance of 100 mΩ, and a maximum switching power of 2,500 VA. The relay has a 10 ms operate time and 5 ms release time, with an operating temperature range from -40°C to 85°C. It is packaged in a PCB-mount design measuring 19.0 mm × 12.2 mm × 15.5 mm and weighs 10.0 g. The unit complies with UL/cUL 508 safety approvals and UL94V-0 flammability standards, is RoHS compliant, and supports hand soldering up to 360°C for 3.5 seconds.
RELAY GEN PURPOSE SPST 15A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR12-5V-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |