General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 30A 120V
30 A Input Current, 120 VAC Voltage Rating, 290 Ohms Coil Resistance, Screw Terminal, Power Relay
RELAY, DPDT, 277VAC, 30A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:30A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes
General Purpose Relays DPDT SCR TERM 120VAC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB503-ND | PRD-11AG0-120 | 70198707 | 33F1536 | PRD-11AG0-120 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Power;DPDT;Cur-Rtg 30A;Ctrl-V 120AC;Vol-Rtg 240AC;Screw;PRD Series | Relay, Dpdt, 277Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 113 F (-55 to 45 C) |