The PR5-12V-200-1A is a single-pole, single-throw power relay with a 12 Vdc coil, rated for 5 A at 250 Vac and 30 Vdc, and a 200 mW coil power consumption. It features silver alloy contacts, a contact resistance of 100 mΩ at 6 Vdc and 1.0 A, and a coil resistance of 720 Ω. The relay operates within -40 °C to 85 °C, has a 10 ms operate time and 5 ms release time, and meets UL/cUL 508 safety standards with a UL94V-0 flammability rating. It is a PCB-mounted device with a weight of 6.0 g and dimensions based on a 2.54 mm pin pitch. The part is RoHS compliant and packaged in boxes of 100.
RELAY GEN PURPOSE SPST 5A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR5-12V-200-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |