The PR10-12V-450-1A is a 12V DC, 450 mW power relay with a single-pole single-throw (SPST) contact form, designed for switching up to 5 A at 250 V AC or 28 V DC. It features a coil resistance of 320 Ω, an operate time of 8 ms, and a release time of 5 ms. The relay has a maximum switching current of 10 A and a switching power rating of 280 W. Mounting is through-hole, with a footprint supporting 7.62 mm pin spacing and overall dimensions of 20.9 mm × 10.2 mm × 7.62 mm. Its contacts are made of silver alloy, with a contact resistance of 100 mΩ max. The device meets UL/cUL 508 safety standards and has a UL94V-0 flammability rating. It operates from -40°C to 85°C with humidity tolerance up to 95% RH at 40°C and weighs 7.0 g.
RELAY GEN PURPOSE SPST 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR10-12V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |