The PR12-24V-360-1A is a 24 Vdc power relay with a 360 mW coil and a single pole normally open (SPST) contact configuration, designed for switching loads up to 10 A at 250 Vac or 10 A at 24 Vdc. It features a solderable PCB mount with dimensions of 19.0 mm × 12.2 mm × 15.5 mm, based on the mechanical drawing. The relay operates within a temperature range of -40 to 85 °C and complies with UL/cUL 508 safety standards and UL94V-0 flammability rating. Contact resistance is 100 mΩ at 6 Vdc and 1.0 A, with a dielectric strength of 1,500 Vac between coil and contacts. The package weighs 10.0 g and meets RoHS requirements.
RELAY GEN PURPOSE SPST 15A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR12-24V-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |